☰
CS8182YDF8
CS8182YDF8
Obsolete
Description:  IC REG LIN POS ADJ 200MA 8SOIC
Manufacturer:  onsemi
Datasheet:   CS8182YDF8 Datasheet
History Price: Obsolete
In Stock: 23520
CS8182YDF8 vs CS8271YN8
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
Tracking
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
-
Current - Output
200mA
-
Current - Quiescent (Iq)
55 μA
-
Current - Supply (Max)
25 mA
-
PSRR
60dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-