Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8182YDF8G
CS8182YDF8G
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 200MA 8SOIC
Manufacturer:
onsemi
Datasheet:
CS8182YDF8G Datasheet
History Price: Obsolete
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8182YDF8G vs CS8161YTHA5
Part No
CS8182YDF8G
CS8161YTHA5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
45V
26V
Voltage - Output (Min/Fixed)
Tracking
12V, 5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.6V @ 400mA, 0.6V @ 200mA
Current - Output
200mA
400mA, 200mA
Current - Quiescent (Iq)
55 μA
10 mA
Current - Supply (Max)
25 mA
75 mA
PSRR
60dB (120Hz)
42dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-5 Formed Leads
Supplier Device Package
8-SOIC
TO-220-5 Horizontal