Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi CS8182YDPS5
CS8182YDPS5
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 200MA D2PAK-5
Manufacturer:
onsemi
Datasheet:
CS8182YDPS5 Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8182YDPS5 vs CS8182YDFR8
Part No
CS8182YDPS5
CS8182YDFR8
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
Tracking
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.6V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
55 μA
55 μA
Current - Supply (Max)
25 mA
25 mA
PSRR
60dB (120Hz)
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
D2PAK-5
8-SOIC