☰
CS8271YN8
CS8271YN8
Active
Description:  IC REG LINEAR ADJ LDO REGULATOR
Manufacturer:  onsemi
Datasheet:   CS8271YN8 Datasheet
History Price: $0.33000
In Stock: 49680
CS8271YN8 vs CS8182YDF8
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Configuration
-
Positive
Output Type
-
Adjustable
Number of Regulators
-
1
Voltage - Input (Max)
-
45V
Voltage - Output (Min/Fixed)
-
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.6V @ 200mA
Current - Output
-
200mA
Current - Quiescent (Iq)
-
55 μA
Current - Supply (Max)
-
25 mA
PSRR
-
60dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC