CS8401A-CP
CS8401A-CP
Active
Description:  DIGITAL AUDIO INTERFACE TRANS
Manufacturer:  Cirrus Logic
Datasheet:   CS8401A-CP Datasheet
History Price: $9.70000
In Stock: 47200
CS8401A-CP vs CS8421-CZZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Audio Transmitter
Sample Rate Converter
Applications
Audio Systems
Digital Audio Interfacing
Number of Channels
2
2
Interface
Serial
Serial
Voltage - Supply
4.5V ~ 5.5V
2.38V ~ 2.62V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
53kHz ~ 211kHz
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
20-TSSOP