CS8401A-CP
CS8401A-CP
Active
Description:  DIGITAL AUDIO INTERFACE TRANS
Manufacturer:  Cirrus Logic
Datasheet:   CS8401A-CP Datasheet
History Price: $9.70000
In Stock: 47200
CS8401A-CP vs CS8427-CS
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Audio Transmitter
Audio Transceiver
Applications
Audio Systems
Digital Recording Systems, Musical Instruments, Signal Mixing
Number of Channels
2
1
Interface
Serial
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
28-SOIC