Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8401A-CP
CS8401A-CP
Active
Audio Special Purpose
Description:
DIGITAL AUDIO INTERFACE TRANS
Manufacturer:
Cirrus Logic
Datasheet:
CS8401A-CP Datasheet
History Price: $9.70000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8401A-CP vs CS8427-CZZR
Part No
CS8401A-CP
CS8427-CZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Transmitter
Audio Transceiver
Applications
Audio Systems
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
2
2
Interface
Serial
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
28-TSSOP