CS8405A-CS
CS8405A-CS
Active
Description:  DIGITAL AUDIO INTERFACE TRANS
Manufacturer:  Cirrus Logic
Datasheet:   CS8405A-CS Datasheet
History Price: $2.72000
In Stock: 46400
CS8405A-CS vs CS8421-EZZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Function
Audio Transmitter
Sample Rate Converter
Applications
Digital Recording Systems, Musical Instruments, Signal Mixing
Digital Audio Interfacing
Number of Channels
1
2
Interface
I2C, SPI
Serial
Voltage - Supply
4.5V ~ 5.5V
2.38V ~ 2.62V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
20-TSSOP