Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8406-CSZR
CS8406-CSZR
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSMITTER 28SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS8406-CSZR Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8406-CSZR vs CS8416-DSZ
Part No
CS8406-CSZR
CS8416-DSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Not For New Designs
Function
Audio Transmitter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
8kHz ~ 192kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC