CS8406-CZZ
CS8406-CZZ
Obsolete
Description:  IC AUDIO TRANSMITTER 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8406-CZZ Datasheet
History Price: $7.31000
In Stock: 28400
CS8406-CZZ vs CS8421-EZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Audio Transmitter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2C, SPI
Serial
Voltage - Supply
3.3V ~ 5V
2.38V ~ 2.62V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Specifications
8kHz ~ 192kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
20-TSSOP