Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8406-CZZ
CS8406-CZZ
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSMITTER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8406-CZZ Datasheet
History Price: $7.31000
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8406-CZZ vs CS8421-EZZR
Part No
CS8406-CZZ
CS8421-EZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Transmitter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2C, SPI
Serial
Voltage - Supply
3.3V ~ 5V
2.38V ~ 2.62V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Specifications
8kHz ~ 192kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
20-TSSOP