Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8406-DSZ
CS8406-DSZ
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSMITTER 28SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS8406-DSZ Datasheet
History Price: $8.07000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8406-DSZ vs CS8420-CSZ
Part No
CS8406-DSZ
CS8420-CSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Function
Audio Transmitter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 192kHz
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC