CS8406-DSZR
CS8406-DSZR
Obsolete
Description:  IC AUDIO TRANSMITTER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8406-DSZR Datasheet
History Price: Obsolete
In Stock: 27600
CS8406-DSZR vs CS8416K-CSZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Transmitter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.13V ~ 3.46V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃
Specifications
8kHz ~ 192kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC