CS8416-CZZ
CS8416-CZZ
Obsolete
Description:  IC AUDIO RECEIVER 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-CZZ Datasheet
History Price: Obsolete
In Stock: 40000
CS8416-CZZ vs CS8416-DNZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 192kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
28-QFN (5x5)