CS8416-DNZ
CS8416-DNZ
Obsolete
Description:  IC AUDIO RECEIVER 28QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DNZ Datasheet
History Price: Obsolete
In Stock: 22800
CS8416-DNZ vs CS8416-DZZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (5x5)
28-TSSOP