CS8416-DNZR
CS8416-DNZR
Obsolete
Description:  IC AUDIO RECEIVER 28QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DNZR Datasheet
History Price: Obsolete
In Stock: 39200
CS8416-DNZR vs CS8427-CZZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Audio Receiver
Audio Transceiver
Applications
Digital Audio Interfacing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
8
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (5x5)
28-TSSOP