Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8416-DZZ
CS8416-DZZ
Obsolete
Audio Special Purpose
Description:
IC AUDIO RECEIVER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8416-DZZ Datasheet
History Price: $12.81000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8416-DZZ vs CS8420-DSZ
Part No
CS8416-DZZ
CS8420-DSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Audio Receiver
-
Applications
Digital Audio Interfacing
-
Number of Channels
8
-
Interface
I2C, SPI
-
Voltage - Supply
3.3V ~ 5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
32kHz ~ 192kHz
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-