Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8416-DZZR
CS8416-DZZR
Obsolete
Audio Special Purpose
Description:
IC AUDIO RECEIVER 28TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8416-DZZR Datasheet
History Price: Obsolete
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8416-DZZR vs CS8416-DNZR
Part No
CS8416-DZZR
CS8416-DNZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 192kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
28-QFN (5x5)