CS8416-DZZR
CS8416-DZZR
Obsolete
Description:  IC AUDIO RECEIVER 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DZZR Datasheet
History Price: Obsolete
In Stock: 4800
CS8416-DZZR vs CS8421-EZZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Receiver
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
2
Interface
I2C, SPI
Serial
Voltage - Supply
3.3V ~ 5V
2.38V ~ 2.62V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Specifications
32kHz ~ 192kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
20-TSSOP