Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8416K-CNZ
CS8416K-CNZ
Not For New Designs
Audio Special Purpose
Description:
IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:
Cirrus Logic
Datasheet:
CS8416K-CNZ Datasheet
History Price: $11.33000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8416K-CNZ vs CS8415A-IZZR
Part No
CS8416K-CNZ
CS8415A-IZZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
7
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
8kHz ~ 96kHz
Mounting Type
-
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (5x5)
28-TSSOP