CS8416K-CNZ
CS8416K-CNZ
Not For New Designs
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-CNZ Datasheet
History Price: $11.33000
In Stock: 21200
CS8416K-CNZ vs CS8416K-DZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Specifications
-
-
Mounting Type
-
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (5x5)
28-TSSOP