CS8416K-CNZ
CS8416K-CNZ
Not For New Designs
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-CNZ Datasheet
History Price: $11.33000
In Stock: 21200
CS8416K-CNZ vs CS8422-CNZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Function
Audio Receiver
Sample Rate Converter, Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
3.135V ~ 3.465V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
53kHz ~ 211kHz
Mounting Type
-
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
32-QFN (5x5)