CS8416K-CSZ
CS8416K-CSZ
Active
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-CSZ Datasheet
History Price: $11.33000
In Stock: 4000
CS8416K-CSZ vs CS8427-CZZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Receiver
Audio Transceiver
Applications
Digital Audio Interfacing
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
1
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP