Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8416K-CZZ
CS8416K-CZZ
Active
Audio Special Purpose
Description:
IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:
Cirrus Logic
Datasheet:
CS8416K-CZZ Datasheet
History Price: $11.33000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8416K-CZZ vs CS8415A-IZZ
Part No
CS8416K-CZZ
CS8415A-IZZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
7
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
2.85V, 4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP