CS8421-DZZR
CS8421-DZZR
Active
Description:  IC SAMPLE RATE CONVERTER 20TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8421-DZZR Datasheet
History Price: $12.34500
In Stock: 16400
CS8421-DZZR vs CS8416-CSZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Sample Rate Converter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
8
Interface
Serial
I2C, SPI
Voltage - Supply
2.38V ~ 2.62V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
53kHz ~ 211kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
28-SOIC