Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8421-DZZR
CS8421-DZZR
Active
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 20TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS8421-DZZR Datasheet
History Price: $12.34500
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8421-DZZR vs CS8416-DZZ
Part No
CS8421-DZZR
CS8416-DZZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Sample Rate Converter
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
8
Interface
Serial
I2C, SPI
Voltage - Supply
2.38V ~ 2.62V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
53kHz ~ 211kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
28-TSSOP