CS8421-DZZR
CS8421-DZZR
Active
Description:  IC SAMPLE RATE CONVERTER 20TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS8421-DZZR Datasheet
History Price: $12.34500
In Stock: 16400
CS8421-DZZR vs CS8422-CNZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter, Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
Serial
I2C, SPI
Voltage - Supply
2.38V ~ 2.62V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
53kHz ~ 211kHz
53kHz ~ 211kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
32-QFN (5x5)