CS8427-CSZ
CS8427-CSZ
Obsolete
Description:  IC AUDIO TRANSCEIVER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8427-CSZ Datasheet
History Price: Obsolete
In Stock: 31200
CS8427-CSZ vs CS8427-CS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio, Musical Instruments, Professional Audio
Digital Recording Systems, Musical Instruments, Signal Mixing
Number of Channels
2
1
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 108kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC