Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS8427-CSZR
CS8427-CSZR
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSCEIVER 28SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS8427-CSZR Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8427-CSZR vs CS8427-CZZ
Part No
CS8427-CSZR
CS8427-CZZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio, Musical Instruments, Professional Audio
Automotive Audio, Musical Instruments, Professional Audio
Number of Channels
2
2
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
8kHz ~ 108kHz
8kHz ~ 108kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
28-TSSOP