Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Cirrus Logic CS8900A-IQZ
CS8900A-IQZ
Obsolete
Interface - Controllers
Description:
IC LAN ETHERNET CTLR 5V 100LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS8900A-IQZ Datasheet
History Price: Obsolete
In Stock: 1080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS8900A-IQZ vs CS8900A-CQZ
Part No
CS8900A-IQZ
CS8900A-CQZ
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Controller
Interface
ISA
ISA
Standards
10 Base-T PHY
10 Base-T PHY
Voltage - Supply
3V, 5V
3V, 5V
Current - Supply
95mA
95mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
100-LQFP
100-LQFP
Supplier Device Package
100-LQFP (14x14)
100-LQFP (14x14)