CY2071AF
CY2071AF
Active
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2071AF Datasheet
History Price: $1.58000
In Stock: 39600
CY2071AF vs CY29772AXIT
Series
-
Spread Aware
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
LVCMOS, Crystal
Output
CMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:3
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
80MHz, 100MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)