CY2071AF
CY2071AF
Active
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2071AF Datasheet
History Price: $1.58000
In Stock: 39600
CY2071AF vs CY29972AIT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:3
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
80MHz, 100MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)