CY2077FS
CY2077FS
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   CY2077FS Datasheet
History Price: $15.46000
In Stock: 37200
CY2077FS vs CY29775AXIT
Series
-
Spread Aware
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
LVCMOS
Output
CMOS, TTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:14
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz, 133MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.3V, 5V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)