CY2077FS
CY2077FS
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   CY2077FS Datasheet
History Price: $15.46000
In Stock: 37200
CY2077FS vs CY29972AXIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
Clock, Crystal
Output
CMOS, TTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz, 133MHz
125MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.3V, 5V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)