Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY2077FS
CY2077FS
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY2077FS Datasheet
History Price: $15.46000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY2077FS vs CY29973AXIT
Part No
CY2077FS
CY29973AXIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
PECL
Output
CMOS, TTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz, 133MHz
125MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.3V, 5V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)