CY2077FS
CY2077FS
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   CY2077FS Datasheet
History Price: $15.46000
In Stock: 37200
CY2077FS vs CY2V9950AC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Clock Generator
Zero Delay Buffer
PLL
Yes
Yes
Input
Clock, Crystal
LVCMOS, LVTTL
Output
CMOS, TTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz, 133MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.3V, 5V
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)