Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2077FZ
CY2077FZ
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2077FZ Datasheet
History Price: $7.87000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY2077FZ vs CY2XP21ZXC
Part No
CY2077FZ
CY2XP21ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Generator
Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Crystal
Output
CMOS, TTL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
133MHz
140MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 5.5V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
8-TSSOP