Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Cypress Semiconductor CY23FS080XC
CY23FS080XC
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
CY23FS080 - Failsafe 2.5V/ 3.3V
Manufacturer:
Cypress Semiconductor
Datasheet:
CY23FS080XC Datasheet
History Price: $10.92000
In Stock: 46560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY23FS080XC vs CY2CC810OIT
Part No
CY23FS080XC
CY2CC810OIT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Fanout Buffer (Distribution)
Number of Circuits
-
1
Ratio - Input:Output
-
1:10
Differential - Input:Output
-
No/No
Input
-
LVCMOS
Output
-
AVCMOS
Frequency - Max
-
650 MHz
Voltage - Supply
-
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP