☰
CY25100SAXC-059
CY25100SAXC-059
Obsolete
Description:  CY25100 - Field and Factory-Prog
Manufacturer:  Cypress Semiconductor
History Price: $6.24000
In Stock: 43520
CY25100SAXC-059 vs CY29773AXIT
Series
-
Spread Aware
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Spread Spectrum Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
CMOS, Crystal
LVCMOS, LVPECL
Output
CMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.13V ~ 3.45V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)