☰
CY25100SAXC-059
CY25100SAXC-059
Obsolete
Description:  CY25100 - Field and Factory-Prog
Manufacturer:  Cypress Semiconductor
History Price: $6.24000
In Stock: 43520
CY25100SAXC-059 vs CY2XP24ZXC
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Spread Spectrum Clock Generator
Clock Generator
PLL
Yes
Yes
Input
CMOS, Crystal
Crystal
Output
CMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
200MHz
187.5MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.13V ~ 3.45V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
8-TSSOP