Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY25100SXC-059
CY25100SXC-059
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR
Manufacturer:
Infineon Technologies
Datasheet:
CY25100SXC-059 Datasheet
History Price: $5.06000
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY25100SXC-059 vs CY22392FXC
Part No
CY25100SXC-059
CY22392FXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Type
-
Clock Generator, Fanout Distribution
PLL
-
Yes with Bypass
Input
-
LVTTL, Crystal
Output
-
LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:6
Differential - Input:Output
-
No/No
Frequency - Max
-
200MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP