☰
CY25100SXC-059
CY25100SXC-059
Obsolete
Description:  IC CLOCK GENERATOR
Manufacturer:  Infineon Technologies
History Price: $5.06000
In Stock: 35280
CY25100SXC-059 vs CY22394FCT
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
-
Clock Generator
PLL
-
Yes with Bypass
Input
-
LVTTL, Crystal
Output
-
CMOS, PECL
Number of Circuits
-
1
Ratio - Input:Output
-
1:5
Differential - Input:Output
-
No/No
Frequency - Max
-
200MHz, 400MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP