☰
CY25100SXC-059
CY25100SXC-059
Obsolete
Description:  IC CLOCK GENERATOR
Manufacturer:  Infineon Technologies
History Price: $5.06000
In Stock: 35280
CY25100SXC-059 vs CY29973AI
Series
-
-
Packaging
Bulk or Tube
Tray
Status
Obsolete
Obsolete
Type
-
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
-
Yes with Bypass
Input
-
PECL
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
4:12
Differential - Input:Output
-
No/No
Frequency - Max
-
125MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.9V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-TQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)