☰
CY25100SXC-059
CY25100SXC-059
Obsolete
Description:  IC CLOCK GENERATOR
Manufacturer:  Infineon Technologies
History Price: $5.06000
In Stock: 35280
CY25100SXC-059 vs CY2V9950AC
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
-
Zero Delay Buffer
PLL
-
Yes
Input
-
LVCMOS, LVTTL
Output
-
LVTTL
Number of Circuits
-
1
Ratio - Input:Output
-
2:8
Differential - Input:Output
-
No/No
Frequency - Max
-
200MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)