Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY25100SXC-059
CY25100SXC-059
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR
Manufacturer:
Infineon Technologies
Datasheet:
CY25100SXC-059 Datasheet
History Price: $5.06000
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY25100SXC-059 vs CY2XP24ZXC
Part No
CY25100SXC-059
CY2XP24ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Cypress Semiconductor
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
-
Clock Generator
PLL
-
Yes
Input
-
Crystal
Output
-
LVPECL
Number of Circuits
-
1
Ratio - Input:Output
-
1:1
Differential - Input:Output
-
No/Yes
Frequency - Max
-
187.5MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
8-TSSOP