CY28409OC
CY28409OC
Active
Description:  PROCESSOR SPECIFIC CLOCK GENERAT
Manufacturer:  Cypress Semiconductor
Datasheet:   CY28409OC Datasheet
History Price: $3.43000
In Stock: 28000
CY28409OC vs CY28800OXI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
PCI Express (PCIe), SATA CPU
Input
LVTTL, Crystal
Clock
Output
Clock
HCSL
Number of Circuits
2
1
Ratio - Input:Output
1:21
1:8
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
400MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
48-SSOP