CY28409OC
CY28409OC
Active
Description:  PROCESSOR SPECIFIC CLOCK GENERAT
Manufacturer:  Cypress Semiconductor
Datasheet:   CY28409OC Datasheet
History Price: $3.43000
In Stock: 28000
CY28409OC vs CY29976AIT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
LVTTL, Crystal
PECL
Output
Clock
Clock
Number of Circuits
2
1
Ratio - Input:Output
1:21
3:12
Differential - Input:Output
No/Yes
Yes/No
Frequency - Max
400MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
52-LQFP
Supplier Device Package
56-SSOP
52-TQFP (10x10)