CY29773AI
CY29773AI
Active
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29773AI Datasheet
History Price: $3.55000
In Stock: 26400
CY29773AI vs CY2XP24ZXC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVCMOS, LVPECL
Crystal
Output
LVCMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
4:12
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
200MHz
187.5MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
8-TSSOP