CY29774AXIT
CY29774AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29774AXIT Datasheet
History Price: $6.68000
In Stock: 42000
CY29774AXIT vs CY29775AXIT
Series
Spread Aware
Spread Aware
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:14
2:14
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)