☰
CY29948ACT
CY29948ACT
Active
Description:  IC CLK BUFFER 2:12 200MHZ 32TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29948ACT Datasheet
History Price: $4.87000
In Stock: 7600
CY29948ACT vs CY2CC910OIT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:12
1:10
Differential - Input:Output
Yes/No
No/No
Input
LVCMOS, LVPECL, LVTTL
AVCMOS
Output
LVCMOS, LVTTL
AVCMOS
Frequency - Max
200 MHz
650 MHz
Voltage - Supply
2.625V, 3.63V
1.71V ~ 3.3V, 2.375V ~ 3.3V, 3.135V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-TQFP (7x7)
20-SSOP